The VS-6FR60 is a standard recovery diode designed for applications requiring a maximum average forward current of 6 A and a maximum reverse voltage rating of 600 V. It features a stud mount configuration in a DO-203AA (DO-4) package, making it suitable for various mounting scenarios. The diode exhibits a high surge current capability, with a maximum non-repetitive surge current of 167 A at 60 Hz. Operating temperature ranges from -65 °C to +175 °C, ensuring reliability in diverse environments. The thermal resistance from junction to case is rated at 2.5 K/W, which aids in thermal management during operation. The device is categorized under discrete semiconductor products and is compliant with REACH regulations. Typical applications include converters, power supplies, machine tool controls, and battery chargers, making it a versatile choice for engineers looking for reliable rectification solutions.
DIODE GEN PURP 600V 6A DO203AA Product overview: VS-6FR60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6FR60 can be used for catalog matching and distributor lookup.
Diode Standard, Reverse Polarity 600V 6A Chassis, Stud Mount DO-203AA (DO-4)
Manufacturer: Vishay
Win Source Part Number: 938833-VS-6FR60
Features: Diode Standard, Reverse Polarity 600 V 6A Stud Mount DO-203AA (DO-4)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Package: Bulk
Mounting: Stud Mount
Family Name: 6FR60
Categories: Discrete Semiconductor Products
Case / Package: DO-203AA (DO-4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *6FR60, 6FR60, VS-6FR60-ND, VS6FR60, VS6FR60-ND
DIODE GP REV 600V 6A DO203AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-6FR60 | 6FR60-ND | 938833-VS-6FR60 | VS-6FR60 | VS-6FR60 |
| Product Name | 600V 6A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-6FR60 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-203AA | |||
| RoHS Compliant | RoHS | ||||
| IO | 6 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |