DIODE GEN PURP 600V 6A D-PAK
DIODE STANDARD 600V 6A TO252AA
Diode Standard 600V 6A Surface Mount D-PAK (TO-252AA)
Rectifier Diode, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-6EWH06FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6EWH06FNTRHM3
DIODE GEN PURP 600V 6A D-PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-6EWH06FNTRHM3CT-ND | 280-VS-6EWH06FNTRHM3 | VS-6EWH06FNTRHM3 | VS-6EWH06FNTRHM3 |
| Product Name | Single Diodes | 6A 600V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Tape and Reel | TO-252-3 | ||
| RoHS Compliant | RoHS |