Vishay Precision Group 30V 35A Diode and Rectifier VS-72CPQ030PBF

Description
DIODE ARR SCHOTT 30V 35A TO247AC Product overview: VS-72CPQ030PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-72CPQ030PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 35A TO247AC Product overview: VS-72CPQ030PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-72CPQ030PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 35A Diode and Rectifier
286-VS-72CPQ030PBF
30V 35A Diode and Rectifier 286-VS-72CPQ030PBF
DIODE ARR SCHOTT 30V 35A TO247AC Product overview: VS-72CPQ030PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-72CPQ030PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 35A TO247AC Product overview: VS-72CPQ030PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-72CPQ030PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-72CPQ030PBF - 141432-VS-72CPQ030PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-72CPQ030PBF
141432-VS-72CPQ030PBF
Diodes, Rectifiers - Arrays - VS-72CPQ030PBF 141432-VS-72CPQ030PBF
Manufacturer: Vishay Win Source Part Number: 141432-VS-72CPQ030PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 510mV @ 35A Current - Reverse Leakage @ Vr: 1.9mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 35A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBR7030WTG; 72CPQ030; MBR6035PT C0; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Vishay
Win Source Part Number: 141432-VS-72CPQ030PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 510mV @ 35A
Current - Reverse Leakage @ Vr: 1.9mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 35A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR7030WTG; 72CPQ030; MBR6035PT C0;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Diode Arrays - 72CPQ030PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
72CPQ030PBF-ND
Diode Arrays 72CPQ030PBF-ND
Diode Array 1 Pair Common Cathode Schottky 30V 35A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 30V 35A Through Hole TO-247-3

Buy Now Datasheet
Schottky Rectifier Common Cathode 70A To-247Ac; Repetitive Peak Reverse Voltage Vishay - 19K8537 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 70A To-247Ac; Repetitive Peak Reverse Voltage Vishay
19K8537
Schottky Rectifier Common Cathode 70A To-247Ac; Repetitive Peak Reverse Voltage Vishay 19K8537
SCHOTTKY RECTIFIER COMMON CATHODE 70A TO-247AC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:70A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:430mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 70A TO-247AC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:70A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:430mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-72CPQ030PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-72CPQ030PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-72CPQ030PBF
DIODE ARR SCHOTT 30V 35A TO247AC

DIODE ARR SCHOTT 30V 35A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-VS-72CPQ030PBF 141432-VS-72CPQ030PBF 72CPQ030PBF-ND 19K8537 VS-72CPQ030PBF
Product Name 30V 35A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-72CPQ030PBF Diode Arrays Schottky Rectifier Common Cathode 70A To-247Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247AC TO-247; TO-247-3 TO-247; TO-247AC TO-247
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data