Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764656-VS-70HFLR20S0
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 70A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -40°C ~ 125°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.85V @ 219.8A
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Diode Standard, Reverse Polarity 200V 70A Chassis, Stud Mount DO-203AB (DO-5)
Rectifiers 200 Volt 70 Amp Product overview: VS-70HFLR20S02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-70HFLR20S02 can be used for catalog matching and distributor lookup.
DIODE GP REV 200V 70A DO203AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 764656-VS-70HFLR20S02 | 112-VS-70HFLR20S02-ND | 280-VS-70HFLR20S02 | VS-70HFLR20S02 | VS-70HFLR20S02 |
| Product Name | Diodes, Rectifiers - Single - VS-70HFLR20S02 | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.85 volts | 1.85 volts | |||
| VR | 200 volts | ||||
| IR | 0.1000 mA | ||||
| trr | 200 ns |