DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 108V Clamp 3.54A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 108V Clamp 3.65A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 13.5V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 14.9V Clamp 25.48A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 14.9V Clamp 26.23A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 16.3V Clamp 23.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 16.3V Clamp 23.98A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 18V Clamp 21.13A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 18V Clamp 21.75A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 20.1V Clamp 19.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 20.1V Clamp 19.53A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 22.2V Clamp 17.16A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 22.2V Clamp 17.67A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 25V Clamp 15.47A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 25V Clamp 15.89A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 28V Clamp 13.79A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 28V Clamp 14.21A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 31V Clamp 12.44A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 31V Clamp 12.84A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 34V Clamp 11.33A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 34V Clamp 11.67A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 38V Clamp 10.09A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 38V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 42V Clamp 9.07A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 42V Clamp 9.35A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 47V Clamp 8.21A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 47V Clamp 8.45A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 47V Clamp Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 51V Clamp 7.51A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 51V Clamp 7.74A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 55V Clamp 6.91A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 55V Clamp 7.11A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 61V Clamp 6.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 61V Clamp 6.43A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 67V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 67V Clamp 5.87A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 73V Clamp 5.23A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 73V Clamp 5.39A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 8.9V Clamp 43.99A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 80V Clamp 4.76A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 80V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 89V Clamp 4.28A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 89V Clamp 4.41A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 98V Clamp 3.89A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 98V Clamp 4.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| Bridge Rectifier Single Phase (PFC Module) Standard 600V Chassis Mount V1-B-Pack | |
| Bridge Rectifier Single Phase (PFC Module) Standard 600V Surface Mount | |
| Bridge Rectifier Three Phase (Braking) Standard 1.2kV Chassis Mount V1-A | |
| Bridge Rectifier Three Phase (Braking) Standard 1.2kV Chassis Mount V1A-PAK | |
| Bridge Rectifier Three Phase (Braking) Standard 1.6kV Chassis Mount E2 | |
| Bridge Rectifier Three Phase (Braking) Standard 1.6kV Chassis Mount Module | |
| Bridge Rectifier Three Phase (Braking) Standard 1.6kV Chassis Mount V1-A | |
| Bridge Rectifier Three Phase (Braking) Standard 1.6kV Chassis Mount V1A-PAK | |
| Bridge Rectifier Three Phase (Braking) Standard 1.6kV Chassis Mount V2-PAK | |
| Bridge Rectifier Three Phase (Braking) Standard 1.6kV Through Hole Module | |
| Bridge Rectifier Three Phase (Braking) Standard 2.2kV Chassis Mount E2 | |
| Bridge Rectifier Three Phase (PFC Module) Standard 1.2kV Chassis Mount Module | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount ECO-PAC1 | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount ECO-PAC2 | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount FO-F-B | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount KAMM | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-A | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-B | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-C | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-D | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-E | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount V1-A | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount V1A-PAK | |
| Bridge Rectifier Three Phase Standard 1.2kV QC Terminal FO-B | |
| Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount FO-F-B | |
| Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount PWS-D | |
| Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount PWS-E | |
| Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount V1-A | |
| Bridge Rectifier Three Phase Standard 1.4kV QC Terminal FO-B | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount E2 | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount ECO-PAC1 | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount ECO-PAC2 | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount FO-F-B | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount KAMM | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-A | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-C | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-D-Flat | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-D | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-E-Flat | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-E | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount V1-A | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount V1A-PAK | |
| Bridge Rectifier Three Phase Standard 1.6kV QC Terminal FO-B | |
| Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount PWS-A | |
| Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount PWS-D | |
| Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount PWS-E | |
| Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount V1-A | |
| Bridge Rectifier Three Phase Standard 1.8kV QC Terminal FO-B | |
| Bridge Rectifier Three Phase Standard 2.2kV Chassis Mount V1A-PAK | |
| Bridge Rectifier Three Phase Standard 2kV Chassis Mount V1-A | |
| Bridge Rectifier Three Phase Standard 600V Chassis Mount ECO-PAC1 | |
| Bridge Rectifier Three Phase Standard 600V Chassis Mount ECO-PAC2 | |
| Bridge Rectifier Three Phase Standard 800V Chassis Mount ECO-PAC1 | |
| Bridge Rectifier Three Phase Standard 800V Chassis Mount ECO-PAC2 | |
| Bridge Rectifier Three Phase Standard 800V Chassis Mount FO-F-B | |
| Bridge Rectifier Three Phase Standard 800V Chassis Mount PWS-D | |
| Bridge Rectifier Three Phase Standard 800V Chassis Mount PWS-E | |
| Bridge Rectifier Three Phase Standard 800V Chassis Mount V1-A | |
| Bridge Rectifier Three Phase Standard 800V QC Terminal FO-B | |
| DIODE ARR SCHOT 100V 20A TO220AB | |
| DIODE ARR SCHOT 120V 20A TO220AB | |
| DIODE ARR SCHOT 170V 10A TO220AB | |
| DIODE ARR SCHOT 170V 15A TO220AB | |
| DIODE ARR SCHOT 200V 10A TO220AB | |
| DIODE ARR SCHOT 200V 15A TO220AB | |
| DIODE ARR SCHOTT 45V 20A TO220AB | |
| DIODE ARR SCHOTT 60V 20A TO220AB | |
| Diode Array 1 Pair Common Anode Schottky 100V 100A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Schottky 100V 200A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Schottky 150V 100A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Schottky 150V 200A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Schottky 30V 220A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1000V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1000V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1000V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1200V 135A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Anode Standard 1200V 160A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Anode Standard 1200V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1200V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1200V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1400V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1400V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1400V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1600V 125A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Anode Standard 1600V 160A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Anode Standard 1600V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1600V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 1600V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 2000V 160A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Anode Standard 400V 160A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Anode Standard 400V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 400V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 400V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 600V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 600V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 600V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 800V 160A Chassis Mount 3-MAGN-A-PAK™ | |
| Diode Array 1 Pair Common Anode Standard 800V 30A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 800V 40A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Anode Standard 800V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Schottky 100V 100A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 100A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 110A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Schottky 45V 100A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 150A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 100A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 1600V 50A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 200V 330A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 400V 510A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 230A Chassis Mount INT-A-PAK (3) | |
| Diode Array 1 Pair Common Cathode Standard 600V 330A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 480A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 572A Chassis Mount TO-244AB | |
| Diode Array 1 Pair Series Connection Schottky 100V 200A Chassis Mount ADD-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 1600V 160A Chassis Mount MAGN-A-PAK (3) | |
| Diode Array 1 Pair Series Connection Standard 600V 250A Chassis Mount 3-MAGN-A-PAK™ | |
| DIODE MOD GP 600V 772A INTAPAK | |
| Diode Schottky 200V 5A Through Hole TO-220AC | |
| Diode Schottky 45V 10A (DC) Through Hole TO-220AC | |
| Diode Schottky 45V 20A (DC) Through Hole TO-220AC | |
| Diode Schottky 45V 30A (DC) Through Hole TO-220AC | |
| Diode Schottky 45V 40A (DC) Through Hole TO-220AC | |
| Diode Schottky 60V 7.5A Through Hole TO-220AC | |
| Diode Schottky 80V 10A Through Hole TO-220-3 | |
| Diode Schottky 80V 20A Through Hole TO-220-3 | |
| Diode Schottky 80V 30A Through Hole TO-220-3 | |
| Diode Standard 1000V 100A Chassis Mount ADD-A-PAK® | |
| Diode Standard 1000V 60A Chassis Mount ADD-A-PAK® | |
| Diode Standard 1000V 80A Chassis Mount ADD-A-PAK® | |
| Diode Standard 1200V 100A Chassis Mount ADD-A-PAK® | |
| Diode Standard 1200V 230A Chassis Mount INT-A-PAK | |
| Diode Standard 1200V 250A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 1200V 270A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 1200V 320A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 1200V 375A Chassis Mount INT-A-PAK | |
| Diode Standard 1200V 60A Chassis Mount ADD-A-PAK® | |
| Diode Standard 1200V 80A Chassis Mount ADD-A-PAK® | |
| Diode Standard 1400V 100A Chassis Mount ADD-A-PAK® | |
| Diode Standard 1400V 60A Chassis Mount ADD-A-PAK® | |
| Diode Standard 1400V 80A Chassis Mount ADD-A-PAK® | |
| Diode Standard 1600V 100A Chassis Mount ADD-A-PAK® | |
| Diode Standard 1600V 250A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 1600V 270A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 1600V 320A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 1600V 60A Chassis Mount ADD-A-PAK® | |
| Diode Standard 1600V 80A Chassis Mount ADD-A-PAK® | |
| Diode Standard 2000V 250A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 2000V 270A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 2000V 320A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 400V 100A Chassis Mount ADD-A-PAK® | |
| Diode Standard 400V 230A Chassis Mount INT-A-PAK | |
| Diode Standard 400V 250A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 400V 270A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 400V 320A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 400V 60A Chassis Mount ADD-A-PAK® | |
| Diode Standard 400V 80A Chassis Mount ADD-A-PAK® | |
| Diode Standard 600V 100A Chassis Mount ADD-A-PAK® | |
| Diode Standard 600V 60A Chassis Mount ADD-A-PAK® | |
| Diode Standard 600V 772A (DC) Chassis Mount INT-A-PAK | |
| Diode Standard 600V 80A Chassis Mount ADD-A-PAK® | |
| Diode Standard 800V 100A Chassis Mount ADD-A-PAK® | |
| Diode Standard 800V 250A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 800V 270A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 800V 320A Chassis Mount MAGN-A-PAK® | |
| Diode Standard 800V 60A Chassis Mount ADD-A-PAK® | |
| Diode Standard 800V 80A Chassis Mount ADD-A-PAK® | |
| RECTIFIER, TMBS, DUAL, COMMON-CA | |
| TVS DIODE 11.2VWM 18VC DO219AB | |
| TVS DIODE 16.9VWM 28VC DO219AB | |
| TVS DIODE 18.7VWM 31VC DO219AB | |
| TVS DIODE 25.2VWM 42VC DO219AB | |
| TVS DIODE 3.3VWM 8.9VC DO219AB | |
| TVS DIODE 30.6VWM 51VC DO219AB | |
| TVS DIODE 39.6VWM 67VC DO219AB | |
| TVS DIODE 57.6VWM 98VC DO219AB | |
| TVS DIODE 5VWM 8.9VC DO219AB | |
| TVS DIODE 63VWM 108VC DO219AB | |
| TVS DIODE 9.4VWM 14.9V DO219AB |
| << Prev | Next >> |