Win Source Part Number: 1366867-VS-70HFL60S0
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
Base Product Number: 70HFL60
Technology: Standard
Mounting Type: Chassis, Stud Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 70A
Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 219.8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 125°C
Rectifier Diode, 1 Phase, 1 Element, 70A, 600V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-70HFL60S02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-70HFL60S02 can be used for catalog matching and distributor lookup.
Diode Standard 600V 70A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 600V 70A DO203AB
DIODE GEN PURP 600V 70A DO203AB
FAST DIODE, 70A, 600V, DO-203AB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):70A; Forward Voltage VF Max:1.85V; Diode Module Configuration:Single
DIODE MODULE, SINGLE, 600V, 70A, DO203AB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):70A; Forward Voltage VF Max:1.85V; Diode Module Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 1366867-VS-70HFL60S02 | 2085-VS-70HFL60S02 | VS-70HFL60S02GI-ND | VS-70HFL60S02 | VS-70HFL60S02 | VS-70HFL60S02 | 09F7319 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 70A 600V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Fast Diode, 70A, 600V, Do-203Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| VF | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts | |||
| VR | 600 volts | 600 volts | 600 volts | ||||
| IR | 0.1000 mA | 0.1000 mA | |||||
| trr | 200 ns | ||||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |