Diode Schottky 15V 65A Through Hole TO-247AC
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764481-VS-65PQ015-N3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Average Rectified (Io): 65A
Current - Reverse Leakage @ Vr: 18mA @ 15V
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 65A
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 500
DIODE SCHOTTKY 15V 65A TO247AC Product overview: VS-65PQ015-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 65A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 65A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-65PQ015-N3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 15V 65A TO247AC
Schottky Diodes & Rectifiers Schottky - TO-247-e3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-VS-65PQ015-N3-ND | 764481-VS-65PQ015-N3 | 2085-VS-65PQ015-N3 | VS-65PQ015-N3 | VS-65PQ015-N3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-65PQ015-N3 | Schottky 15V 65A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| VF | 0.5000 volts | 0.5000 volts | |||
| Package | TO-247-3 | TO-247 | TO-247AC |