DIODE ARR SCHOTT 30V 60A TO220-3 Product overview: VS-62CTQ030-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 60A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-62CTQ030-N3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 140538-VS-62CTQ030-N
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 60A
Current - Reverse Leakage @ Vr: 2.5mA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 30V 60A Through Hole TO-220-3
DIODE ARR SCHOTT 30V 60A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-62CTQ030-N3 | 140538-VS-62CTQ030-N3 | VS-62CTQ030-N3GI-ND | VS-62CTQ030-N3 |
| Product Name | 30V 60A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-62CTQ030-N3 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed |