Diode Standard 1200V 6A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 6A, 1.2KV, DO-203AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:16A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:141ARoHS Compliant: Yes
DIODE GEN PURP 1.2KV 6A DO203AA
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 5446057 | 112-VS-6F120-ND | VS-6F120 | 09F7242 | VS-6F120 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Rectifiers | Standard Diode, 6A, 1.2Kv, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Do-4 | DO-203AA | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 175 C (-85 to 347 F) |