Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)
DIODE SCHOTTKY 30V 5.5A DPAK Product overview: VS-50WQ03FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ03FNTRRPB
Manufacturer: Vishay
Win Source Part Number: 213892-VS-50WQ03FNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 5A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Capacitance @ Vr, F: 590pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE SCHOTTKY 30V 5.5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-50WQ03FNTRRPBF-ND | 280-VS-50WQ03FNTRRPBF | 213892-VS-50WQ03FNTRRPBF | VS-50WQ03FNTRRPBF |
| Product Name | Single Diodes | Schottky 30V 5.5A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - VS-50WQ03FNTRRPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |