Vishay Precision Group 70A 800V Diode and Rectifier VS-70HFL80S05

Description
Rectifier Diode, 1 Phase, 1 Element, 70A, 800V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-70HFL80S05 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, 800V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-70HFL80S05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 70A, 800V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-70HFL80S05 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, 800V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-70HFL80S05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70A 800V Diode and Rectifier - 2085-VS-70HFL80S05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70A 800V Diode and Rectifier
2085-VS-70HFL80S05
70A 800V Diode and Rectifier 2085-VS-70HFL80S05
Rectifier Diode, 1 Phase, 1 Element, 70A, 800V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-70HFL80S05 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, 800V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-70HFL80S05 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 70A, 800V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-70HFL80S05 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, 800V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-70HFL80S05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8172487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8172487P
Schottky Diodes & Rectifiers 8172487P
Vishay VS-70HFL80S05 Diode

Vishay VS-70HFL80S05 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8172487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8172487
Schottky Diodes & Rectifiers 8172487
Vishay VS-70HFL80S05 Diode

Vishay VS-70HFL80S05 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1596570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1596570
Schottky Diodes & Rectifiers 1596570
Vishay VS-70HFL80S05 Diode

Vishay VS-70HFL80S05 Diode

Supplier's Site
Diodes, Rectifiers - Single - VS-70HFL80S05 - 764655-VS-70HFL80S05 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-70HFL80S05
764655-VS-70HFL80S05
Diodes, Rectifiers - Single - VS-70HFL80S05 764655-VS-70HFL80S05
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764655-VS-70HFL80S05 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 70A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 100μA @ 800V Operating Temperature - Junction: -40°C ~ 125°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB Voltage - Forward (Vf) (Maximum) @ If: 1.85V @ 219.8A Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764655-VS-70HFL80S05
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 70A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 100μA @ 800V
Operating Temperature - Junction: -40°C ~ 125°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.85V @ 219.8A
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Single Diodes - VS-70HFL80S05GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-70HFL80S05GI-ND
Single Diodes VS-70HFL80S05GI-ND
Diode Standard 800V 70A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 800V 70A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Fast Diode, 70A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 07B4415 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 70A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
07B4415
Fast Diode, 70A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 07B4415
FAST DIODE, 70A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:70A; Forward Voltage Max:1.85V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

FAST DIODE, 70A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:70A; Forward Voltage Max:1.85V; Diode Module Configuration:Single; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-70HFL80S05
Rectifiers VS-70HFL80S05
Rectifiers 800 Volt 70 Amp

Rectifiers 800 Volt 70 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-70HFL80S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-70HFL80S05
Discrete Semiconductor Products - Diodes - Rectifiers VS-70HFL80S05
DIODE GEN PURP 800V 70A DO203AB

DIODE GEN PURP 800V 70A DO203AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 2085-VS-70HFL80S05 8172487P 8172487 764655-VS-70HFL80S05 VS-70HFL80S05GI-ND 07B4415 VS-70HFL80S05 VS-70HFL80S05
Product Name 70A 800V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - VS-70HFL80S05 Single Diodes Fast Diode, 70A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-203AB Do-203ab DO-203AB
RoHS Compliant RoHS RoHS RoHS RoHS
IO 70 amps
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rectifier Configuration / Technology Fast Recovery Rectifier Fast Recovery Rectifier
Unlock Full Specs
to access all available technical data