Vishay Precision Group Single Diodes VS-71HF40

Description
Diode Standard 400V 70A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 400V 70A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-71HF40GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-71HF40GI-ND
Single Diodes VS-71HF40GI-ND
Diode Standard 400V 70A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 400V 70A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
70A 400V Diode and Rectifier - 280-VS-71HF40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70A 400V Diode and Rectifier
280-VS-71HF40
70A 400V Diode and Rectifier 280-VS-71HF40
VISHAY VS-71HF40 STANDARD DIODE, 70A, 400V, DO-203AB Product overview: VS-71HF40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-71HF40 can be used for catalog matching and distributor lookup.

VISHAY VS-71HF40 STANDARD DIODE, 70A, 400V, DO-203AB Product overview: VS-71HF40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-71HF40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-71HF40 - 764690-VS-71HF40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-71HF40
764690-VS-71HF40
Diodes, Rectifiers - Single - VS-71HF40 764690-VS-71HF40
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764690-VS-71HF40 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 70A Current - Reverse Leakage @ Vr: 15mA @ 400V Operating Temperature - Junction: -65°C ~ 180°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 220A Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764690-VS-71HF40
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 70A
Current - Reverse Leakage @ Vr: 15mA @ 400V
Operating Temperature - Junction: -65°C ~ 180°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 220A
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-71HF40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-71HF40
Discrete Semiconductor Products - Diodes - Rectifiers VS-71HF40
DIODE GEN PURP 400V 70A DO203AB

DIODE GEN PURP 400V 70A DO203AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-71HF40
Rectifiers VS-71HF40
Rectifiers 400 Volt 70 Amp

Rectifiers 400 Volt 70 Amp

Buy Now Datasheet
VISHAY VS-71HF40 STANDARD DIODE, 70A, 400V, DO-203AB - 884-VS-71HF40 - Utmel Electronic Limited
Hong Kong, China
VISHAY VS-71HF40 STANDARD DIODE, 70A, 400V, DO-203AB
884-VS-71HF40
VISHAY VS-71HF40 STANDARD DIODE, 70A, 400V, DO-203AB 884-VS-71HF40
VISHAY VS-71HF40 STANDARD DIODE, 70A, 400V, DO-203AB

VISHAY VS-71HF40 STANDARD DIODE, 70A, 400V, DO-203AB

Supplier's Site
Standard Diode, 70A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 07B4440 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 70A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
07B4440
Standard Diode, 70A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 07B4440
STANDARD DIODE, 70A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 70A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes Diodes
Product Number VS-71HF40GI-ND 280-VS-71HF40 764690-VS-71HF40 VS-71HF40 VS-71HF40 884-VS-71HF40 07B4440
Product Name Single Diodes 70A 400V Diode and Rectifier Diodes, Rectifiers - Single - VS-71HF40 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers VISHAY VS-71HF40 STANDARD DIODE, 70A, 400V, DO-203AB Standard Diode, 70A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 180 C (-85 to 356 F) -65 C (-85 F) -65 to 180 C (-85 to 356 F) -65 to 180 C (-85 to 356 F)
Package Bulk DO-203AB
RoHS Compliant RoHS RoHS RoHS
IO 70 amps
Diode Type Standard Standard
Unlock Full Specs
to access all available technical data