Diode Standard, Reverse Polarity 600V 70A Chassis, Stud Mount DO-203AB (DO-5)
FAST DIODE, 70A, 600V, DO-203AB; Diode Type: Fast Recovery; Diode Configuration: S Product overview: VS-70HFLR60S02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-70HFLR60S02 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764657-VS-70HFLR60S0
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 70A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C ~ 125°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.85V @ 219.8A
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100
FAST DIODE, 70A, 600V, DO-203AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.85V; Diode Module Configuration:Single
DIODE GP REV 600V 70A DO203AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 70HFLR60S02-ND | 2085-VS-70HFLR60S02 | 764657-VS-70HFLR60S02 | VS-70HFLR60S02 | 07B4406 | VS-70HFLR60S02 |
| Product Name | Single Diodes | 70A 600V Diode and Rectifier | Diodes, Rectifiers - Single - VS-70HFLR60S02 | Rectifiers | Fast Diode, 70A, 600V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package | Bulk | DO-203AB | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 70 amps | |||||
| Diode Type | Standard |