Vishay Intertechnology, Inc. Single Diodes VS-6TQ040STRLPBF

Description
Diode Schottky 40V 6A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 40V 6A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-6TQ040STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-6TQ040STRLPBF-ND
Single Diodes VS-6TQ040STRLPBF-ND
Diode Schottky 40V 6A Surface Mount TO-263AB (D²PAK)

Diode Schottky 40V 6A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 40V 6A Diode and Rectifier - 280-VS-6TQ040STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 6A Diode and Rectifier
280-VS-6TQ040STRLPBF
Schottky 40V 6A Diode and Rectifier 280-VS-6TQ040STRLPBF
DIODE SCHOTTKY 40V 6A TO263AB Product overview: VS-6TQ040STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6TQ040STRLPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 6A TO263AB Product overview: VS-6TQ040STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6TQ040STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-6TQ040STRLPBF - 810164-VS-6TQ040STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-6TQ040STRLPBF
810164-VS-6TQ040STRLPBF
Diodes, Rectifiers - Single - VS-6TQ040STRLPBF 810164-VS-6TQ040STRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 810164-VS-6TQ040STRL PBF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 6A Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: TO-263AB (D2PAK) Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A Current - Reverse Leakage at Vr: 800μA at 40V Capacitance at Vr, F: 400pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 810164-VS-6TQ040STRLPBF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 6A
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-263AB (D2PAK)
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A
Current - Reverse Leakage at Vr: 800μA at 40V
Capacitance at Vr, F: 400pF at 5V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6TQ040STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6TQ040STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-6TQ040STRLPBF
DIODE SCHOTTKY 40V 6A TO263AB

DIODE SCHOTTKY 40V 6A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-6TQ040STRLPBF-ND 280-VS-6TQ040STRLPBF 810164-VS-6TQ040STRLPBF VS-6TQ040STRLPBF
Product Name Single Diodes Schottky 40V 6A Diode and Rectifier Diodes, Rectifiers - Single - VS-6TQ040STRLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data