Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279828-VS-6EWL06FNT
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 70ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252AA)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 6A
Current - Reverse Leakage at Vr: 5μA at 600V
Diode Standard 600V 6A Surface Mount D-PAK (TO-252AA)
Diode Switching 600V 6A 3-Pin(2+Tab) DPAK T/R Product overview: VS-6EWL06FNTRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6EWL06FNTRR-
Rectifiers Freds - D-PAK-e3
DIODE GEN PURP 600V 6A D-PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1279828-VS-6EWL06FNTRR-M3 | VS-6EWL06FNTRR-M3-ND | 2085-VS-6EWL06FNTRR-M3 | VS-6EWL06FNTRR-M3 | VS-6EWL06FNTRR-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-6EWL06FNTRR-M3 | Single Diodes | 600V 6A DPAK Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 600 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 70 ns |