Win Source Part Number: 1351560-VS-65APS12L-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Technology: Standard
Current - Average Rectified (Io): 65A
Current - Reverse Leakage @ Vr: 100 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 65APS12
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.12 V @ 65 A
Diode Standard 1200V 65A Through Hole TO-247AD
Rectifier Diode, Product overview: VS-65APS12L-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-65APS12L-M3 can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 65A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):65A; Diode Configuration:Single
Rectifiers Single Diode Alt VS-60APS128-M3
DIODE GEN PURP 1.2KV 65A TO247AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1351560-VS-65APS12L-M3 | VS-65APS12L-M3-ND | 2085-VS-65APS12L-M3 | 95AC2478 | VS-65APS12L-M3 | VS-65APS12L-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Diode and Rectifier | Rectifier, Single, 65A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.12 volts | 1.12 volts | 1.12 volts | |||
| VR | 1200 volts | |||||
| IR | 0.1000 mA | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |