Vishay Intertechnology, Inc. 600V 6A Diode and Rectifier VS-6EWX06FNTRLHM3

Description
DIODE GEN PURP 600V 6A D-PAK Product overview: VS-6EWX06FNTRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6EWX06FNTRLH M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 6A D-PAK Product overview: VS-6EWX06FNTRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6EWX06FNTRLH M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 6A Diode and Rectifier - 2085-VS-6EWX06FNTRLHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 6A Diode and Rectifier
2085-VS-6EWX06FNTRLHM3
600V 6A Diode and Rectifier 2085-VS-6EWX06FNTRLHM3
DIODE GEN PURP 600V 6A D-PAK Product overview: VS-6EWX06FNTRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6EWX06FNTRLH M3 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 6A D-PAK Product overview: VS-6EWX06FNTRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6EWX06FNTRLHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-6EWX06FNTRLHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 6A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 6A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-6EWX06FNTRLHM3 - 1279830-VS-6EWX06FNTRLHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-6EWX06FNTRLHM3
1279830-VS-6EWX06FNTRLHM3
Diodes, Rectifiers - Single - VS-6EWX06FNTRLHM3 1279830-VS-6EWX06FNTRLHM3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279830-VS-6EWX06FNT RLHM3 Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 21ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D-PAK (TO-252AA) Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3.1V at 6A Current - Reverse Leakage at Vr: 20μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279830-VS-6EWX06FNTRLHM3
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 21ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252AA)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3.1V at 6A
Current - Reverse Leakage at Vr: 20μA at 600V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6EWX06FNTRLHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6EWX06FNTRLHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-6EWX06FNTRLHM3
DIODE GEN PURP 600V 6A D-PAK

DIODE GEN PURP 600V 6A D-PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Freds - D-PAK-e3

Rectifiers Freds - D-PAK-e3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 2085-VS-6EWX06FNTRLHM3 VS-6EWX06FNTRLHM3-ND 1279830-VS-6EWX06FNTRLHM3 VS-6EWX06FNTRLHM3 VS-6EWX06FNTRLHM3
Product Name 600V 6A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-6EWX06FNTRLHM3 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package TO-252-3 DPAK
RoHS Compliant RoHS
IO 6 amps
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data