Diode Standard, Reverse Polarity 400V 6A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 6A, 400V, DO-203AA; Current Rating:6A; Diode Case Style:DO-203AA; Diode Configuration:Single
DIODE GP REV 400V 6A DO203AA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-6FR40-ND | 32H3361 | VS-6FR40 | VS-6FR40 |
| Product Name | Single Diodes | Standard Diode, 6A, 400V, Do-203Aa; Current Rating Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| IF | 6000 mA |