Diode Standard 100V 70A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 100V 70A DO203AB
FAST DIODE, 70A, 100V, DO-203AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:70A; Forward Voltage Max:1.85V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:730A RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-70HFL10S02-ND | VS-70HFL10S02 | VS-70HFL10S02 | 07B4409 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Diode, 70A, 100V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -40 to 125 C (-40 to 257 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.85 volts | 1.85 volts |