Diode Standard 1200V 65A Through Hole TO-247AD
Rectifiers 65A If; 1200V Vr TO-247AD 2L
DIODE GEN PURP 1.2KV 65A TO247AD
DIODE GEN PURP 1.2KV 65A TO247AD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | VS-65EPS12LHM3GI-ND | VS-65EPS12LHM3 | VS-65EPS12LHM3 | VS-65EPS12LHM3 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-247AD-2 | TO-247; TO-247-2 | ||
| Life Cycle Stage | Active |