Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single VS-60APH03L-N3

Description
Win Source Part Number: 1039545-VS-60APH03L- N3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 25 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 60 A Reverse Recovery Time (trr): 42 ns Current - Reverse Leakage @ Vr: 10 µA @ 300 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VS-60APH03L-N3 Base Product Number: 60APH03
Request a Quote Datasheet
Description
Win Source Part Number: 1039545-VS-60APH03L- N3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 25 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 60 A Reverse Recovery Time (trr): 42 ns Current - Reverse Leakage @ Vr: 10 µA @ 300 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VS-60APH03L-N3 Base Product Number: 60APH03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1039545-VS-60APH03L-N3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1039545-VS-60APH03L-N3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1039545-VS-60APH03L-N3
Win Source Part Number: 1039545-VS-60APH03L- N3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 25 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 60 A Reverse Recovery Time (trr): 42 ns Current - Reverse Leakage @ Vr: 10 µA @ 300 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VS-60APH03L-N3 Base Product Number: 60APH03

Win Source Part Number: 1039545-VS-60APH03L-N3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 60 A
Reverse Recovery Time (trr): 42 ns
Current - Reverse Leakage @ Vr: 10 µA @ 300 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VS-60APH03L-N3
Base Product Number: 60APH03

Buy Now Datasheet
Diode and Rectifier - 2085-VS-60APH03L-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-VS-60APH03L-N3
Diode and Rectifier 2085-VS-60APH03L-N3
Rectifier Diode, Product overview: VS-60APH03L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-60APH03L-N3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: VS-60APH03L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-60APH03L-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-60APH03L-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 60A Through Hole TO-247AD

Diode Standard 300V 60A Through Hole TO-247AD

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2315435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2315435
Schottky Diodes & Rectifiers 2315435
Freds - TO-247

Freds - TO-247

Supplier's Site
Schottky Diodes & Rectifiers - 2315434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2315434
Schottky Diodes & Rectifiers 2315434
Freds - TO-247

Freds - TO-247

Supplier's Site
Schottky Diodes & Rectifiers - 2315435P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2315435P
Schottky Diodes & Rectifiers 2315435P
Freds - TO-247

Freds - TO-247

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-60APH03L-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-60APH03L-N3
DIODE GEN PURP 300V 60A TO247AD

DIODE GEN PURP 300V 60A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1039545-VS-60APH03L-N3 2085-VS-60APH03L-N3 112-VS-60APH03L-N3-ND 2315435 VS-60APH03L-N3
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.45 volts 1.45 volts
VR 300 volts
IR 0.0100 mA
trr 42 ns
Unlock Full Specs
to access all available technical data