Vishay Intertechnology, Inc. Schottky 35V Diode and Rectifier VS-6TQ035STRR-M3

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 35V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-6TQ035STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6TQ035STRR-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 35V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-6TQ035STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6TQ035STRR-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V Diode and Rectifier - 2085-VS-6TQ035STRR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V Diode and Rectifier
2085-VS-6TQ035STRR-M3
Schottky 35V Diode and Rectifier 2085-VS-6TQ035STRR-M3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 35V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-6TQ035STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6TQ035STRR-M 3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 35V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-6TQ035STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6TQ035STRR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-6TQ035STRR-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-6TQ035STRR-M3-ND
Single Diodes VS-6TQ035STRR-M3-ND
Diode Schottky 35V 6A Surface Mount TO-263AB (D²PAK)

Diode Schottky 35V 6A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-6TQ035STRR-M3 - 1006885-VS-6TQ035STRR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-6TQ035STRR-M3
1006885-VS-6TQ035STRR-M3
Diodes, Rectifiers - Single - VS-6TQ035STRR-M3 1006885-VS-6TQ035STRR-M3
Manufacturer: Vishay Win Source Part Number: 1006885-VS-6TQ035STR R-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A Current - Reverse Leakage @ Vr: 800μA @ 35V Capacitance @ Vr, F: 400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006885-VS-6TQ035STRR-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A
Current - Reverse Leakage @ Vr: 800μA @ 35V
Capacitance @ Vr, F: 400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263 (D2Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-6TQ035STRR-M3
Schottky Diodes & Rectifiers VS-6TQ035STRR-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6TQ035STRR-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6TQ035STRR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-6TQ035STRR-M3
DIODE SCHOTTKY 35V 6A TO263AB

DIODE SCHOTTKY 35V 6A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 2085-VS-6TQ035STRR-M3 VS-6TQ035STRR-M3-ND 1006885-VS-6TQ035STRR-M3 VS-6TQ035STRR-M3 VS-6TQ035STRR-M3
Product Name Schottky 35V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-6TQ035STRR-M3 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data