Diode Standard, Reverse Polarity 1000V 6A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 6A, 1KV, DO-203AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Operating Temperature Max:175°CRoHS Compliant: Yes
DIODE GP REV 1KV 6A DO203AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 6FR100-ND | 32H3359 | VS-6FR100 | VS-6FR100 |
| Product Name | Single Diodes | Standard Diode, 6A, 1Kv, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) |