Diode Standard 1600V 65A Through Hole TO-247AD
Rectifiers 65A If; 1600V Vr TO-247AD 2L
DIODE GEN PURP 1.6KV 65A TO247AD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-65EPS16LHM3GI-ND | VS-65EPS16LHM3 | VS-65EPS16LHM3 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |