Vishay Intertechnology, Inc. 6A 100V 277A Diode and Rectifier VS-6ESH01-M3/86A

Description
Rectifier Diode, 1 Phase, 1 Element, 6A, 100V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: VS-6ESH01-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESH01-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 6A, 100V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: VS-6ESH01-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESH01-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A 100V 277A Diode and Rectifier - 280-VS-6ESH01-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 100V 277A Diode and Rectifier
280-VS-6ESH01-M3/86A
6A 100V 277A Diode and Rectifier 280-VS-6ESH01-M3/86A
Rectifier Diode, 1 Phase, 1 Element, 6A, 100V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: VS-6ESH01-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESH01-M3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 6A, 100V V(RRM), Silicon, TO-277A, SMPC, 3 PIN Product overview: VS-6ESH01-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6ESH01-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-6ESH01-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 6A Surface Mount TO-277A (SMPC)

Diode Standard 100V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - VS-6ESH01-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 6A Surface Mount TO-277A (SMPC)

Diode Standard 100V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - VS-6ESH01-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 6A Surface Mount TO-277A (SMPC)

Diode Standard 100V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-6ESH01-M3/86A - 799204-VS-6ESH01-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-6ESH01-M3/86A
799204-VS-6ESH01-M3/86A
Diodes, Rectifiers - Single - VS-6ESH01-M3/86A 799204-VS-6ESH01-M3/86A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799204-VS-6ESH01-M3/ 86A Series: FRED Pt Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-277, 3-PowerDFN Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 22ns Current - Reverse Leakage @ Vr: 2μA @ 100V Operating Temperature - Junction: -65°C ~ 175°C Family Name: VS-6ESH01 Categories: Discrete Semiconductor Products Manufacturer Package: TO-277A (SMPC) Voltage - Forward (Vf) (Maximum) @ If: 940mV @ 6A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): VS-6ESH01HM3/86A; VS-6ESH01HM3/87A; MV1N5809U4; MX1N5809U4; Introduction Date: October 07, 2014 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799204-VS-6ESH01-M3/86A
Series: FRED Pt
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-277, 3-PowerDFN
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 2μA @ 100V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-6ESH01
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-277A (SMPC)
Voltage - Forward (Vf) (Maximum) @ If: 940mV @ 6A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): VS-6ESH01HM3/86A; VS-6ESH01HM3/87A; MV1N5809U4; MX1N5809U4;
Introduction Date: October 07, 2014
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 6A 100V

Rectifiers Hypfst Rct 6A 100V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6ESH01-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6ESH01-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers VS-6ESH01-M3/86A
DIODE GEN PURP 100V 6A TO277A

DIODE GEN PURP 100V 6A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-VS-6ESH01-M3/86A VS-6ESH01-M3/86AGIDKR-ND 799204-VS-6ESH01-M3/86A VS-6ESH01-M3/86A VS-6ESH01-M3/86A
Product Name 6A 100V 277A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-6ESH01-M3/86A Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 0.9400 volts 0.9400 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4246 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
General-purpose Schottky diode - BAS40,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers