Vishay VS-70HFR60 Diode
Vishay VS-70HFR60 Diode
Diode Standard, Reverse Polarity 600V 70A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 600V 70A DO203AB
STANDARD DIODE, 70A, 600V, DO-203AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:1.25kA RoHS Compliant: Yes
Diode,DO-5,600V,70A,
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Step Recovery Diodes |
| Product Number | 3953907 | 70HFR60-ND | VS-70HFR60 | VS-70HFR60 | 09F7327 | VS-70HFR60 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 70A, 600V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | VISH Standard Recovery |
| Package | Do-5 | DO-203AB | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 180 C (-85 to 356 F) | |||||
| Life Cycle Stage | Active |