Diode Standard, Reverse Polarity 1200V 70A Chassis, Stud Mount DO-203AB (DO-5)
Rectifiers 1200 Volt 70 Amp Product overview: VS-70HFR120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-70HFR120 can be used for catalog matching and distributor lookup.
Vishay VS-70HFR120 Diode
Vishay VS-70HFR120 Diode
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764658-VS-70HFR120
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard, Reverse Polarity
Current - Average Rectified (Io): 70A
Current - Reverse Leakage @ Vr: 9mA @ 1200V
Operating Temperature - Junction: -65°C ~ 180°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 220A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Diode,DO-5,1200V,70A
STANDARD DIODE, 70A, 1.2KV DO-203AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:1.25kA RoHS Compliant: Yes
DIODE MODULE, 1.2KV, 70A, 1.35V; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):70A; Forward Voltage VF Max:1.35V; Diode Module Configuration:-; Product Range:70HFR Series RoHS Compliant: Yes
DIODE GEN PURP 1.2KV 70A DO203AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 70HFR120-ND | 280-VS-70HFR120 | 2279517 | 764658-VS-70HFR120 | VS-70HFR120 | VS-70HFR120 | 09F7322 | 61AC2651 | VS-70HFR120 |
| Product Name | Single Diodes | Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - VS-70HFR120 | Rectifiers | VISH Standard Recovery | Standard Diode, 70A, 1.2Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Diode Module, 1.2Kv, 70A, 1.35V; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 180 C (-85 to 356 F) | -65 C (-85 F) | -65 to 180 C (-85 to 356 F) | ||||||
| Package | Bulk | Do-5 | DO-203AB | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 70 amps | ||||||||
| Diode Type | Standard, Reverse Polarity |