Diode Standard, Reverse Polarity 1000V 70A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 1KV 70A DO203AB
STANDARD DIODE, 70A, 1KV, DO-203AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-VS-70HFR100-ND | VS-70HFR100 | 49H5358 | VS-70HFR100 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 70A, 1Kv, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -65 to 180 C (-85 to 356 F) | ? to 180 C (? to 356 F) | ||
| Life Cycle Stage | Active | |||
| VF | 1.35 volts | 1.35 volts |