DIODE SCHOTTKY 60V 5A DO204AR Product overview: VS-50SQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50SQ060 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1005936-VS-50SQ060
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 660mV @ 5A
Current - Reverse Leakage @ Vr: 550μA @ 60V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AR
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Diode Schottky 60V 5A Through Hole DO-204AR
DIODE SCHOTTKY 60V 5A DO204AR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-50SQ060 | 1005936-VS-50SQ060 | 50SQ060-ND | VS-50SQ060 |
| Product Name | Schottky 60V 5A Diode and Rectifier | Diodes, Rectifiers - Single - VS-50SQ060 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-204AR |