DIODE 6 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-6EWL06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 600 V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6EWL06FNTRL-
DIODE STANDARD 600V 6A TO252AA
DIODE GEN PURP 600V 6A D-PAK
Diode Standard 600V 6A Surface Mount D-PAK (TO-252AA)
Rectifiers Freds - D-PAK-e3
DIODE GEN PURP 600V 6A D-PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-6EWL06FNTRL-M3 | 112-VS-6EWL06FNTRL-M3DKR-ND | VS-6EWL06FNTRL-M3 | VS-6EWL06FNTRL-M3 |
| Product Name | 6 A 600 V DPAK Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-252-3 | TO-252AA | ||
| RoHS Compliant | RoHS | |||
| IO | 6 amps |