Win Source Part Number: 1368253-VS-70HF60
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
Base Product Number: 70HF60
Technology: Standard
Mounting Type: Chassis, Stud Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 70A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 220 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 9 mA @ 600 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Standard 600V 70A Chassis, Stud Mount DO-203AB (DO-5)
Rectifiers 600 Volt 70 Amp Product overview: VS-70HF60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-70HF60 can be used for catalog matching and distributor lookup.
Diode,DO-5,600V,70A,
STANDARD DIODE, 70A, 600V, DO-203AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:Single
DIODE GEN PURP 600V 70A DO203AB
DIODE GEN PURP 600V 70A DO203AB
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 3953761 | 1368253-VS-70HF60 | 70HF60-ND | 280-VS-70HF60 | VS-70HF60 | VS-70HF60 | 09F7336 | VS-70HF60 | VS-70HF60 |
| Product Name | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Diode and Rectifier | Rectifiers | VISH Standard Recovery | Standard Diode, 70A, 600V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Do-5 | Bulk | DO-203AB | DO-5; DO-203AB, DO-5, Stud | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | 1.35 volts | |||||
| VR | 600 volts | 600 volts | |||||||
| IR | 0.0090 mA | 9 mA |