Diode Standard 200V 70A Chassis, Stud Mount DO-203AB (DO-5)
FAST DIODE, 70A, 200V, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:70A; Diode Configuration:Single
DIODE GEN PURP 200V 70A DO203AB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 70HFL20S02-ND | 07B4411 | VS-70HFL20S02 | VS-70HFL20S02 |
| Product Name | Single Diodes | Fast Diode, 70A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.85 volts | 1.85 volts | ||
| IF | 70000 mA |