Win Source Part Number: 1062730-VS-70HFR20
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 70A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 220 A
Current - Reverse Leakage @ Vr: 15 mA @ 200 V
Operating Temperature - Junction: -65°C ~ 180°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
Alternative Parts (Cross-Reference): VS-70HF40; VS-70HF20; VS-70HF10; S3BB-13-F; S3MB-13-F; RS3M-13-FVS70HFR20;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-70HFR20-ND,*70HFR
Base Product Number: 70HFR20
Diode Standard, Reverse Polarity 200V 70A Chassis, Stud Mount DO-203AB (DO-5)
Vishay VS-70HFR20 Diode
Vishay VS-70HFR20 Diode
VISHAY VS-70HFR20 Diode Module, 200 V, 70 A, 1.35 V, VS-70 Series Product overview: VS-70HFR20 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 70 A, 1.35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 70 A, 1.35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-70HFR20 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 70A DO203AB
STANDARD DIODE, 70A, 200V, DO-203AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):70A; Forward Voltage VF Max:1.35V; Diode Module Configuration:-; Product Range:VS-70 Series; Diode Case Style:DO-5 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1062730-VS-70HFR20 | 70HFR20-ND | 3953890 | 280-VS-70HFR20 | VS-70HFR20 | VS-70HFR20 | 09F7324 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | 200 V 70 A 1.35 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 70A, 200V, Do-203Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Diode Type | Standard, Reverse Polarity | ||||||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | ||||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0150 mA | ||||||
| Tj | -65 to 180 C (-85 to 356 F) | -65 to 180 C (-85 to 356 F) | -65 C (-85 F) |