Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764654-VS-70HF80
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 70A
Current - Reverse Leakage @ Vr: 9mA @ 800V
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 220A
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Rectifiers 800 Volt 70 Amp Product overview: VS-70HF80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-70HF80 can be used for catalog matching and distributor lookup.
Diode Standard 800V 70A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 800V 70A DO203AB
STANDARD DIODE, 70A, 800V, DO-203AB; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):70A; Forward Voltage VF Max:1.35V; Diode Module Configuration:-; Product Range:VS-70 Series; Diode Case Style:DO-5 RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 2279488 | 764654-VS-70HF80 | 280-VS-70HF80 | 70HF80-ND | VS-70HF80 | VS-70HF80 | 09F7337 |
| Product Name | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - VS-70HF80 | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 70A, 800V, Do-203Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Package | Do-5 | Bulk | DO-203AB | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard | ||||||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | ||||
| VR | 800 volts | 800 volts |