Vishay Intertechnology, Inc. 600V 6A DPAK Diode and Rectifier VS-6EWX06FNTR-M3

Description
Diode Switching 600V 6A 3-Pin(2+Tab) DPAK T/R Product overview: VS-6EWX06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6EWX06FNTR-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 6A 3-Pin(2+Tab) DPAK T/R Product overview: VS-6EWX06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6EWX06FNTR-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 6A DPAK Diode and Rectifier - 280-VS-6EWX06FNTR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 6A DPAK Diode and Rectifier
280-VS-6EWX06FNTR-M3
600V 6A DPAK Diode and Rectifier 280-VS-6EWX06FNTR-M3
Diode Switching 600V 6A 3-Pin(2+Tab) DPAK T/R Product overview: VS-6EWX06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6EWX06FNTR-M3 can be used for catalog matching and distributor lookup.

Diode Switching 600V 6A 3-Pin(2+Tab) DPAK T/R Product overview: VS-6EWX06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6EWX06FNTR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-6EWX06FNTR-M3 - 1006799-VS-6EWX06FNTR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-6EWX06FNTR-M3
1006799-VS-6EWX06FNTR-M3
Diodes, Rectifiers - Single - VS-6EWX06FNTR-M3 1006799-VS-6EWX06FNTR-M3
Manufacturer: Vishay Win Source Part Number: 1006799-VS-6EWX06FNT R-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 3.1V @ 6A Reverse Recovery Time (trr): 19ns Current - Reverse Leakage @ Vr: 20μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006799-VS-6EWX06FNTR-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 3.1V @ 6A
Reverse Recovery Time (trr): 19ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - VS-6EWX06FNTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 6A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 6A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hyperfast 6A 600V 14ns

Rectifiers Hyperfast 6A 600V 14ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6EWX06FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6EWX06FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-6EWX06FNTR-M3
DIODE GEN PURP 600V 6A DPAK

DIODE GEN PURP 600V 6A DPAK

Supplier's Site
Single Diodes VS-6EWX06FNTR-M3
DIODE GEN PURP 600V 6A DPAK

DIODE GEN PURP 600V 6A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 280-VS-6EWX06FNTR-M3 1006799-VS-6EWX06FNTR-M3 VS-6EWX06FNTR-M3TR-ND VS-6EWX06FNTR-M3 VS-6EWX06FNTR-M3 VS-6EWX06FNTR-M3
Product Name 600V 6A DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-6EWX06FNTR-M3 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel TO-252-3 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS
IO 6 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 150 volts
View Details
RF Diodes - BAR64-07 - 079419-BAR64-07 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN - 2 Independent
Life Cycle Stage Obsolete(EOL)
Package PG-SOT143-4
View Details
2 suppliers
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details