9.15V Clamp 2.9A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402
9.15V Clamp 2.9A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402
TVS DIODE 5VWM 9.15VC SMD0402
TVS DIODE, BIADIR, 5V, 26.5W, SMD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS5V0BA1FST27NTR-ND | VS5V0BA1FST27N | 33AK7233 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Biadir, 5V, 26.5W, Smd Rohs Compliant Rohm |
| Configuration | Single | ||
| Package | 2-SMD, No Lead | SMD0402 | |
| Peak Pulse Power | 26.5 watts | 26.5 watts | |
| VC | 9.15 volts | 9.15 volts |