9.5V Clamp 4.75A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402
TVS DIODE 5VWM 9.5VC DSN0402-2
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VS5V0BB1FST40NBTR-ND | VS5V0BB1FST40NB |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 01005 (0402 Metric) | SMD0402 |
| Peak Pulse Power | 45 watts | 45 watts |
| VC | 9.5 volts | 9.5 volts |