Vishay Intertechnology, Inc. Schottky 60V 5.5A DPAK Diode and Rectifier VS-50WQ06FNTRLPBF

Description
DIODE SCHOTTKY 60V 5.5A DPAK Product overview: VS-50WQ06FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 5.5A DPAK Product overview: VS-50WQ06FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 5.5A DPAK Diode and Rectifier - 280-VS-50WQ06FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5.5A DPAK Diode and Rectifier
280-VS-50WQ06FNTRLPBF
Schottky 60V 5.5A DPAK Diode and Rectifier 280-VS-50WQ06FNTRLPBF
DIODE SCHOTTKY 60V 5.5A DPAK Product overview: VS-50WQ06FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRLPB F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5.5A DPAK Product overview: VS-50WQ06FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-50WQ06FNTRLPBF - 104602-VS-50WQ06FNTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ06FNTRLPBF
104602-VS-50WQ06FNTRLPBF
Diodes, Rectifiers - Single - VS-50WQ06FNTRLPBF 104602-VS-50WQ06FNTRLPBF
Manufacturer: Vishay Win Source Part Number: 104602-VS-50WQ06FNTR LPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5.5A Voltage - Forward (Vf) (Max) @ If: 570mV @ 5A Current - Reverse Leakage @ Vr: 3mA @ 60V Capacitance @ Vr, F: 360pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 104602-VS-50WQ06FNTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 5A
Current - Reverse Leakage @ Vr: 3mA @ 60V
Capacitance @ Vr, F: 360pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - VS-50WQ06FNTRLPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ06FNTRLPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ06FNTRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ06FNTRLPBF
DIODE SCHOTTKY 60V 5.5A DPAK

DIODE SCHOTTKY 60V 5.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VS-50WQ06FNTRLPBF 104602-VS-50WQ06FNTRLPBF VS-50WQ06FNTRLPBFGITR-ND VS-50WQ06FNTRLPBF
Product Name Schottky 60V 5.5A DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-50WQ06FNTRLPBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D-PAK (TO-252AA)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDH15KM - Micross Components, Inc.
Specs
IFSM 50 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 8652072P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details