Diode Standard 600V 6A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 600V 6A DO203AA
STANDARD DIODE, 6A, 60V, DO-203AA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Operating Temperature Max:175°CRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-6F60GI-ND | VS-6F60 | 48F7116 | VS-6F60 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 6A, 60V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) |