Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764653-VS-70HF40
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 70A
Current - Reverse Leakage @ Vr: 15mA @ 400V
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 220A
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Rectifiers 400 Volt 70 Amp Product overview: VS-70HF40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-70HF40 can be used for catalog matching and distributor lookup.
Diode Standard 400V 70A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 400V 70A DO203AB
STANDARD DIODE, 70A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:1.25kA RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 764653-VS-70HF40 | 2279450 | 280-VS-70HF40 | 70HF40-ND | VS-70HF40 | VS-70HF40 | 09F7335 |
| Product Name | Diodes, Rectifiers - Single - VS-70HF40 | Schottky Diodes & Rectifiers | Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 70A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | ||||||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | ||||
| VR | 400 volts | ||||||
| IR | 15 mA | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |