DIODE GEN PURP 1.2KV 70A DO203AB Product overview: VS-70HF120M from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 70A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-70HF120M can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764652-VS-70HF120M
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 70A
Operating Temperature - Junction: -65°C ~ 180°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB (DO-5)
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 220A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Diode Standard 1200V 70A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 1.2KV 70A DO203AB
Rectifiers 70A 1200V Single Diode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-VS-70HF120M | 764652-VS-70HF120M | 112-VS-70HF120M-ND | VS-70HF120M | 43X2412 | VS-70HF120M |
| Product Name | 1.2KV 70A Diode and Rectifier | Diodes, Rectifiers - Single - VS-70HF120M | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes Do5 Braz Sqr Vishay | Rectifiers |
| Package | Bulk | DO-203AB | ||||
| RoHS Compliant | RoHS | |||||
| IO | 70 amps | |||||
| Diode Type | Standard |