Vishay Intertechnology, Inc. Single Diodes VS-60HFU-600

Description
Diode Standard 600V 60A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 600V 60A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-60HFU-600-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-60HFU-600-ND
Single Diodes VS-60HFU-600-ND
Diode Standard 600V 60A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 600V 60A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
600V 60A Diode and Rectifier - 280-VS-60HFU-600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 60A Diode and Rectifier
280-VS-60HFU-600
600V 60A Diode and Rectifier 280-VS-60HFU-600
DIODE GEN PURP 600V 60A DO203AB Product overview: VS-60HFU-600 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60HFU-600 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 60A DO203AB Product overview: VS-60HFU-600 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60HFU-600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-60HFU-600 - 764411-VS-60HFU-600 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-60HFU-600
764411-VS-60HFU-600
Diodes, Rectifiers - Single - VS-60HFU-600 764411-VS-60HFU-600
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764411-VS-60HFU-600 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -40°C ~ 125°C Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 60A Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764411-VS-60HFU-600
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -40°C ~ 125°C
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Diodes
Product Number VS-60HFU-600-ND 280-VS-60HFU-600 764411-VS-60HFU-600
Product Name Single Diodes 600V 60A Diode and Rectifier Diodes, Rectifiers - Single - VS-60HFU-600
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Bulk
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16WF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Discrete Semiconductor Products - 231204-BAL74 E6327 - Win Source Electronics
Specs
Diode Type Diodes,Rectifiers - Single
View Details
2 suppliers