Vishay Precision Group Single Diodes VS-6TQ045SPBF

Description
Diode Schottky 45V 6A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 45V 6A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 6TQ045SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
6TQ045SPBF-ND
Single Diodes 6TQ045SPBF-ND
Diode Schottky 45V 6A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 6A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-6TQ045SPBF - 128908-VS-6TQ045SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-6TQ045SPBF
128908-VS-6TQ045SPBF
Diodes, Rectifiers - Single - VS-6TQ045SPBF 128908-VS-6TQ045SPBF
Manufacturer: Vishay Win Source Part Number: 128908-VS-6TQ045SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A Current - Reverse Leakage @ Vr: 800μA @ 45V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 128908-VS-6TQ045SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A
Current - Reverse Leakage @ Vr: 800μA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Schottky 45V 6A Diode and Rectifier - 280-VS-6TQ045SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 6A Diode and Rectifier
280-VS-6TQ045SPBF
Schottky 45V 6A Diode and Rectifier 280-VS-6TQ045SPBF
DIODE SCHOTTKY 45V 6A TO263AB Product overview: VS-6TQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6TQ045SPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 6A TO263AB Product overview: VS-6TQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6TQ045SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6TQ045SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6TQ045SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-6TQ045SPBF
DIODE SCHOTTKY 45V 6A TO263AB

DIODE SCHOTTKY 45V 6A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 6TQ045SPBF-ND 128908-VS-6TQ045SPBF 280-VS-6TQ045SPBF VS-6TQ045SPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-6TQ045SPBF Schottky 45V 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2T2K - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 2000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia - 37K9325 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
80V 200MA Diode and Rectifier - 286-BAS16UE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers