Diode Standard, Reverse Polarity 800V 70A Chassis, Stud Mount DO-203AB (DO-5)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764659-VS-70HFR80
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard, Reverse Polarity
Current - Average Rectified (Io): 70A
Current - Reverse Leakage @ Vr: 9mA @ 800V
Operating Temperature - Junction: -65°C ~ 180°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 220A
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Rectifiers 800 Volt 70 Amp Product overview: VS-70HFR80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-70HFR80 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 70A DO203AB
STANDARD DIODE, 70A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 70HFR80-ND | 764659-VS-70HFR80 | 280-VS-70HFR80 | VS-70HFR80 | VS-70HFR80 | 09F7328 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-70HFR80 | Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 70A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 180 C (-85 to 356 F) | -65 to 180 C (-85 to 356 F) | -65 C (-85 F) | |||
| Diode Type | Standard, Reverse Polarity | |||||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | |||
| VR | 800 volts | |||||
| IR | 9 mA |