Diode Standard 600V 6A Chassis, Stud Mount DO-203AA (DO-4)
FAST DIODE, 6A, 600V, DO-203AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single
DIODE GEN PURP 600V 6A DO203AA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-6FL60S02-ND | 07B4313 | VS-6FL60S02 | VS-6FL60S02 |
| Product Name | Single Diodes | Fast Diode, 6A, 600V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.4 volts | 1.4 volts | ||
| IF | 6000 mA |