Vishay Intertechnology, Inc. Single Diodes VS-20TQ045STRLPBF

Description
Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-20TQ045STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 45V 20A Diode and Rectifier - 280-VS-20TQ045STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 20A Diode and Rectifier
280-VS-20TQ045STRLPBF
Schottky 45V 20A Diode and Rectifier 280-VS-20TQ045STRLPBF
DIODE SCHOTTKY 45V 20A TO263AB Product overview: VS-20TQ045STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20TQ045STRLPB F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 20A TO263AB Product overview: VS-20TQ045STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20TQ045STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-20TQ045STRLPBF - 750626-VS-20TQ045STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20TQ045STRLPBF
750626-VS-20TQ045STRLPBF
Diodes, Rectifiers - Single - VS-20TQ045STRLPBF 750626-VS-20TQ045STRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 750626-VS-20TQ045STR LPBF Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 20TQ045 Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 570mV at 20A Current - Reverse Leakage at Vr: 2.7mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 750626-VS-20TQ045STRLPBF
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 20TQ045
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 570mV at 20A
Current - Reverse Leakage at Vr: 2.7mA at 45V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20TQ045STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20TQ045STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20TQ045STRLPBF
DIODE SCHOTTKY 45V 20A TO263AB

DIODE SCHOTTKY 45V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-20TQ045STRLPBF-ND 280-VS-20TQ045STRLPBF 750626-VS-20TQ045STRLPBF VS-20TQ045STRLPBF
Product Name Single Diodes Schottky 45V 20A Diode and Rectifier Diodes, Rectifiers - Single - VS-20TQ045STRLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data