Diode Standard 200V 40A Chassis, Stud Mount DO-203AB (DO-5)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760899-VS-1N1186A
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 40A
Current - Reverse Leakage @ Vr: 2.5mA @ 200V
Operating Temperature - Junction: -65°C ~ 200°C
Family Name: VS-1N1186A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 126A
Voltage - DC Reverse (Vr) (Maximum): 200V
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Element, 40A, 200V V(RRM), Product overview: VS-1N1186A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1N1186A can be used for catalog matching and distributor lookup.
STANDARD DIODE, 40A, 200V, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
DIODE GEN PURP 200V 40A DO203AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-VS-1N1186A-ND | 760899-VS-1N1186A | 280-VS-1N1186A | VS-1N1186A | 09F2693 | VS-1N1186A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-1N1186A | 40A 200V Diode and Rectifier | Rectifiers | Standard Diode, 40A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 200 volts | |||||
| IR | 2.5 mA |