Diode Schottky 35V 20A Through Hole TO-220AC
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325796-VS-20TQ035-N
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 20 A
Current - Reverse Leakage @ Vr: 2.7 mA @ 35 V
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-220AC
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS20TQ035N3
Base Product Number: 20TQ035
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 35V 20A TO220AC Product overview: VS-20TQ035-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20TQ035-N3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 35V 20A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | VS-20TQ035-N3-ND | 1325796-VS-20TQ035-N3 | 280-VS-20TQ035-N3 | VS-20TQ035-N3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 35V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |