Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-19TQ015STRL-M3 VS-19TQ015STRL-M3

Description
Manufacturer: Vishay Win Source Part Number: 126382-VS-19TQ015STR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 19A Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 126382-VS-19TQ015STR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 19A Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-19TQ015STRL-M3 - 126382-VS-19TQ015STRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-19TQ015STRL-M3
126382-VS-19TQ015STRL-M3
Diodes, Rectifiers - Single - VS-19TQ015STRL-M3 126382-VS-19TQ015STRL-M3
Manufacturer: Vishay Win Source Part Number: 126382-VS-19TQ015STR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 19A Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 126382-VS-19TQ015STRL-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 19A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 19A
Current - Reverse Leakage @ Vr: 10.5mA @ 15V
Capacitance @ Vr, F: 2000pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263 (D2Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 15V Diode and Rectifier - 280-VS-19TQ015STRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V Diode and Rectifier
280-VS-19TQ015STRL-M3
Schottky 15V Diode and Rectifier 280-VS-19TQ015STRL-M3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-19TQ015STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015STRL-M 3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 15V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-19TQ015STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-19TQ015STRL-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)

Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-19TQ015STRL-M3
Schottky Diodes & Rectifiers VS-19TQ015STRL-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-19TQ015STRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-19TQ015STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-19TQ015STRL-M3
DIODE SCHOTTKY 15V 19A TO263AB

DIODE SCHOTTKY 15V 19A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 126382-VS-19TQ015STRL-M3 280-VS-19TQ015STRL-M3 VS-19TQ015STRL-M3-ND VS-19TQ015STRL-M3 VS-19TQ015STRL-M3
Product Name Diodes, Rectifiers - Single - VS-19TQ015STRL-M3 Schottky 15V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data