Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single VS-1EMH02HM3/5AT

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325221-VS-1EMH02HM3 /5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 7,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Reverse Recovery Time (trr): 15.2 ns Current - Reverse Leakage @ Vr: 2 µA @ 200 V Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: DO-214AC (SMA) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-1EMH02HM3/5AT TR,VS-1EMH02HM3/5AT- ND,112-VS-1EMH02HM3/ 5ATDKR,112-VS-1EMH02 HM3/5ATCT Base Product Number: 1EMH02 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325221-VS-1EMH02HM3 /5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 7,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Reverse Recovery Time (trr): 15.2 ns Current - Reverse Leakage @ Vr: 2 µA @ 200 V Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: DO-214AC (SMA) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-1EMH02HM3/5AT TR,VS-1EMH02HM3/5AT- ND,112-VS-1EMH02HM3/ 5ATDKR,112-VS-1EMH02 HM3/5ATCT Base Product Number: 1EMH02 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325221-VS-1EMH02HM3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325221-VS-1EMH02HM3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325221-VS-1EMH02HM3/5AT
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325221-VS-1EMH02HM3 /5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 7,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Reverse Recovery Time (trr): 15.2 ns Current - Reverse Leakage @ Vr: 2 µA @ 200 V Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: DO-214AC (SMA) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-1EMH02HM3/5AT TR,VS-1EMH02HM3/5AT- ND,112-VS-1EMH02HM3/ 5ATDKR,112-VS-1EMH02 HM3/5ATCT Base Product Number: 1EMH02 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325221-VS-1EMH02HM3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 7,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A
Reverse Recovery Time (trr): 15.2 ns
Current - Reverse Leakage @ Vr: 2 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: DO-214AC (SMA)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-1EMH02HM3/5ATTR,VS-1EMH02HM3/5AT-ND,112-VS-1EMH02HM3/5ATDKR,112-VS-1EMH02HM3/5ATCT
Base Product Number: 1EMH02
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - 112-VS-1EMH02HM3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-1EMH02HM3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-VS-1EMH02HM3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 1A DO214AC

DIODE STANDARD 200V 1A DO214AC

Buy Now Datasheet
Automotive 200V 1A Diode and Rectifier - 280-VS-1EMH02HM3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200V 1A Diode and Rectifier
280-VS-1EMH02HM3/5AT
Automotive 200V 1A Diode and Rectifier 280-VS-1EMH02HM3/5AT
Diode Switching 200V 1A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VS-1EMH02HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1EMH02HM3/5AT can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VS-1EMH02HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1EMH02HM3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers fred 100V 1A - SMA

Rectifiers fred 100V 1A - SMA

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-1EMH02HM3/5AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-1EMH02HM3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-1EMH02HM3/5AT
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1325221-VS-1EMH02HM3/5AT 112-VS-1EMH02HM3/5ATCT-ND 280-VS-1EMH02HM3/5AT VS-1EMH02HM3/5AT VS-1EMH02HM3/5AT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Automotive 200V 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
RoHS Compliant RoHS RoHS
VF 0.9000 volts 0.9000 volts
VR 200 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SM4 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16J,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
RF Diodes - BAR161E6327HTSA1 - 102811-BAR161E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Anode
Life Cycle Stage Obsolete(EOL)
Package PG-SOT23-3
View Details
5 suppliers